Fujitsu logo

Fujitsu S26381-K464-L100 mouse Office Bluetooth + USB Type-A Optical 1000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188339
Info modified on:
01 Jul 2022, 11:29:50
Long product name Fujitsu S26381-K464-L100 mouse Office Bluetooth + USB Type-A Optical 1000 DPI:

S26381-K464-L100 - Wireless Notebook Mouse

Fujitsu S26381-K464-L100 mouse Office Bluetooth + USB Type-A Optical 1000 DPI:

The Wireless Notebook Mouse WI410 is the perfect mouse for road warriors who don’t want
to bother with cables. It is compact enough to easily slip into a notebook bag or briefcase
without getting in the way. It features two buttons and a scroll wheel which can also be
used as a third button.

Short summary description Fujitsu S26381-K464-L100 mouse Office Bluetooth + USB Type-A Optical 1000 DPI:

Fujitsu S26381-K464-L100, Optical, Bluetooth + USB Type-A, 1000 DPI, Black

Long summary description Fujitsu S26381-K464-L100 mouse Office Bluetooth + USB Type-A Optical 1000 DPI:

Fujitsu S26381-K464-L100. Movement detection technology: Optical, Device interface: Bluetooth + USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 2, Scroll type: Touch. Power source: Batteries. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.