location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N280-05M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Black, 5M (16.4 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N280-05M-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332178190 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5M (16.4-ft.) Black 24AWG SFP+ High Speed Passive Copper 10Gbps Cable
  • - Fully compliant to MSA SFF-8431 specification
  • - Equivalent to Cisco SFP-H10GB-CU5M
  • - Low Cost alternative to Fiber Optic
Guarantee: Lifetime limited
Long product name Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black :
The short editorial description of Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black

SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Black, 5M (16.4 ft.)
More>>>
Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black:
The official marketing text of Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black as supplied by the manufacturer

5M (16.4-ft.) Black 24Awg SFP+ High Speed Passive Copper 10Gbps Cable
Fully compliant to MSA SFF-8431 specification
Equivalent to Cisco SFP-H10GB-CU5M (See the Support tab on this web page for additional cross references)
Use in 10Gbps Ethernet and Fibre Channel applications
100ohm Twinaxial cable, Diecast metal shells, pull-to-release latching
Support for 1x, 2x, 4x and 8x Fiber Channel data rates
Hot-Pluggable SFP 20PIN footprint
Low power consumption

Short summary description Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black:
This short summary of the Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N280-05M-BK, 196.9" (5 m), SFP+, SFP+

Long summary description Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black:
This is an auto-generated long summary of Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black based on the first three specs of the first five spec groups.

Tripp Lite N280-05M-BK. Cable length: 196.9" (5 m), Connector 1: SFP+, Connector 2: SFP+

Features
Cable length *
196.9" (5 m)
Connector 1 *
SFP+
Connector 2 *
SFP+
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Data transfer rate
10000 Mbit/s
Connector contacts plating
Copper
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332178197
Compliance certificates
RoHS
Packaging data
Package width
14" (355.6 mm)
Package depth
0.5" (12.7 mm)
Package height
17" (431.8 mm)
Package weight
11.6 oz (330 g)
Logistics data
Master (outer) case width
18.5" (469.9 mm)
Harmonized System (HS) code
84733080
Master (outer) case length
14.6" (370.8 mm)
Master (outer) case height
4.6" (116.8 mm)
Master (outer) case weight
7.94 lbs (3.6 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N280-05M-GN InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Green Tripp Lite N280-05M-GN InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Green
(show image)
N280-05M-GN N280-05M-GN SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Green, 5M (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Green Tripp Lite N280-03M-GN InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Green
(show image)
N280-03M-GN N280-03M-GN SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU3M Compatible, Green, 3M (9.84 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-01M-GN InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Green Tripp Lite N280-01M-GN InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Green
(show image)
N280-01M-GN N280-01M-GN SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU1M Compatible, Green, 1M (3.28 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-20N-BK InfiniBand/fibre optic cable 19.7" (0.5 m) SFP+ Black Tripp Lite N280-20N-BK InfiniBand/fibre optic cable 19.7" (0.5 m) SFP+ Black
(show image)
N280-20N-BK N280-20N-BK SFP+ 10GBASE-CU Passive Twinax Copper Cable, SFP-H10GB-CU50CM Compatible, Black, 20-in. (50.8 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-07M-BK InfiniBand/fibre optic cable 275.6" (7 m) SFP+ Black Tripp Lite N280-07M-BK InfiniBand/fibre optic cable 275.6" (7 m) SFP+ Black
(show image)
N280-07M-BK N280-07M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU7M Compatible, Black, 7M (22.96 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-06M-BK InfiniBand/fibre optic cable 236.2" (6 m) SFP+ Black Tripp Lite N280-06M-BK InfiniBand/fibre optic cable 236.2" (6 m) SFP+ Black
(show image)
N280-06M-BK N280-06M-BK SFP+ 10GBase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Black, 6M (19.68 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-03M-BK InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black Tripp Lite N280-03M-BK InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black
(show image)
N280-03M-BK N280-03M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU3M Compatible, Black, 3M (9.84 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-02M-BK InfiniBand/fibre optic cable 78.7" (2 m) SFP+ Black Tripp Lite N280-02M-BK InfiniBand/fibre optic cable 78.7" (2 m) SFP+ Black
(show image)
N280-02M-BK N280-02M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2M Compatible, Black, 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-01M-BK InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black Tripp Lite N280-01M-BK InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black
(show image)
N280-01M-BK N280-01M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU1M Compatible, Black, 1M (3.28 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-008-BK InfiniBand/fibre optic cable 98.4" (2.5 m) SFP+ Black Tripp Lite N280-008-BK InfiniBand/fibre optic cable 98.4" (2.5 m) SFP+ Black
(show image)
N280-008-BK N280-008-BK SFP+ 10GBase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2-5M Compatible, Black, 8 ft. (2.43 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)