location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PIKE 9230 RAID controller 6 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIKE 9230
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1SFD0-00UAY0YZ
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 21:22:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS PIKE 9230 RAID controller 6 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III
  • - RAID levels: 0, 1, 10
  • - 6 Gbit/s
  • - Number of devices supported: 4
Long product name ASUS PIKE 9230 RAID controller 6 Gbit/s :
The short editorial description of ASUS PIKE 9230 RAID controller 6 Gbit/s

PIKE 9230, 4 x SATA 6Gb/s, RAID 0/1/10
More>>>
ASUS PIKE 9230 RAID controller 6 Gbit/s:
The official marketing text of ASUS PIKE 9230 RAID controller 6 Gbit/s as supplied by the manufacturer

ASUS PIKE 9230 is a SATA 6Gb/s solution which can be backward compatible with existing 1.5Gb/s SATA and 3Gb/s SATA products and infrastructure and allows you to create RAID 0, RAID 1 and RAID 10. Just placing the PIKE card can immediately enlarge the capacity, improve the performance, and strengthen the signaling, making it the great upgrade option.

- Optional PIKE 9230 (4-port SATS III) are available for SATA RAID support.
- PIKE card enables on-demand upgrade, and allows customers to invest on basic SKUs for current use.
- Reduce qualification resource and inventory management efforts.
- Multiple I/O solutions are available without occupying slot 6 in 1U chassis.

Short summary description ASUS PIKE 9230 RAID controller 6 Gbit/s:
This short summary of the ASUS PIKE 9230 RAID controller 6 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PIKE 9230, Serial ATA, Serial ATA II, Serial ATA III, 0, 1, 10, 6 Gbit/s, Marvell 88SE9230, Windows 2008 R2 Windows 2008 SP2, Half-height (low-profile)

Long summary description ASUS PIKE 9230 RAID controller 6 Gbit/s:
This is an auto-generated long summary of ASUS PIKE 9230 RAID controller 6 Gbit/s based on the first three specs of the first five spec groups.

ASUS PIKE 9230. Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. RAID levels: 0, 1, 10, Data transfer rate: 6 Gbit/s, Chipset: Marvell 88SE9230. Compatible operating systems: Windows 2008 R2 Windows 2008 SP2. PCI Card form factor: Half-height (low-profile), Chassis type: 1U

Ports & interfaces
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Internal SATA ports quantity
4
Performance
RAID levels *
0, 1, 10
Data transfer rate
6 Gbit/s
Performance
Chipset
Marvell 88SE9230
Number of devices supported
4
System requirements
Compatible operating systems
Windows 2008 R2 Windows 2008 SP2
Other features
PCI Card form factor
Half-height (low-profile)
Chassis type
1U
Country Distributor
Deutschland 1 distributor(s)