location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recessed spot light 579601716
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
579601716
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717943786718
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:22:05
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 579601716 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recessed lighting spot Halogen Chrome
  • - IP23 Protection class: II
  • - GU10 35 W
  • - 2800 K 1000 h 40°
Long product name Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen :
The short editorial description of Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen

The smart combination of light and design. Agena matt chrome.
More>>>
Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen:
The official marketing text of Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen as supplied by the manufacturer

These beautiful recessed spot lights bring light in your ceiling in a superb way. They use halogen lighting for brilliant, sparkling light that brings a room to life.
- Your home under the spot light
- Sleek designed recessed spots
- Sustainable light solutions

Short summary description Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen:
This short summary of the Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving 579601716, Recessed lighting spot, GU10, 3 bulb(s), Halogen, 2800 K, Chrome

Long summary description Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen:
This is an auto-generated long summary of Philips myLiving 579601716 spotlight Recessed lighting spot GU10 Halogen based on the first three specs of the first five spec groups.

Philips myLiving 579601716. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use. Number of bulbs: 3 bulb(s), Bulb type: Halogen, Bulb voltage: 230 V, Color temperature (max): 2800 K. International Protection (IP) code: IP23. Input voltage: 220-240 V. Product color: Chrome

Design
Product type *
Recessed lighting spot
Product color *
Chrome
Suitable for indoor use
Yes
Suitable location
Bedroom, Living room
Housing material
Aluminum
International Protection (IP) code
IP23
Protection class
II
Lighting style
Functional
Lamps
Fitting/cap type *
GU10
Number of bulbs *
3 bulb(s)
Bulb(s) included *
Yes
Bulb type
Halogen
Bulb power
35 W
Light color
Warm white
Color temperature (max)
2800 K
Bulb lifetime
1000 h
Bulb voltage
230 V
Beam angle (max)
40°
Lamps
Replacement bulb power (max)
35 W
Power
Power source type
AC
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
3.62" (92 mm)
Length
3.62" (92 mm)
Weight
23.1 oz (654 g)
Installation compartment width
3.15" (8 cm)
Installation compartment depth
3.15" (8 cm)
Packaging data
Package width
5.63" (143 mm)
Package height
12.2" (309 mm)
Package weight
31.5 oz (893 g)
Package length
7.6" (19.3 cm)
Other features
Included bulb energy efficiency class (old)
D