location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 510ps 42-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 510ps 42-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CJ997A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420221371 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet 510ps 42-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 1200 DPI Color
  • - A0 (841 x 1189 mm) Cut sheets Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Guarantee: One-year, next business day, on-site
Long product name HP Designjet 510ps 42-in Printer :
The short editorial description of HP Designjet 510ps 42-in Printer

HP Designjet 510ps 42-in Printer
More>>>
HP Designjet 510ps 42-in Printer:
The official marketing text of HP Designjet 510ps 42-in Printer as supplied by the manufacturer

Assume greater control over CAD printing when you bring it in-house. In addition to this being HP's most affordable large-format printer, it also delivers fast speeds—up to 56 seconds for a D/A1-sized document—and easy HP-GL/2 direct printing.

• Tight deadlines require quick turnarounds, which are easy to manage with the HP Designjet 510 Printer series. Produce A1/D-sized line drawings, plans, or schematics on a variety of HP large-format printing materials in as little as 56 seconds so you can view your work and present or make changes in real time.


Impress clients with a four-color, high resolution (2400 x 1200 optimized dpi) printing system that delivers fine line quality and high accuracy. It's compatible with the latest applications, offers HP-GL/2 support, and comes with 160 MB of memory.

• Produce illustrations or presentations with vibrant high-impact images that surpass client expectations. This printer and Original HP supplies delivers 2400 x 1200 optimized dpi printing on a wide variety of media including a range of basic and premium HP large-format printing materials.


HP makes it easy and affordable for small studios to produce high-quality technical CAD prints in-house. Forgo the expense, hassle, and time it takes to outsource large-format prints and start doing it yourself.

• Deliver top quality CAD drawings to your clients while utilizing in-house resources. Take advantage of this large-format Designjet's affordable price point to increase your margins or pass the savings along to clients.

Short summary description HP Designjet 510ps 42-in Printer:
This short summary of the HP Designjet 510ps 42-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 510ps 42-in Printer, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, 4 (1 each cyan, magenta, yellow, black), A0 (841 x 1189 mm), Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas

Long summary description HP Designjet 510ps 42-in Printer:
This is an auto-generated long summary of HP Designjet 510ps 42-in Printer based on the first three specs of the first five spec groups.

HP Designjet 510ps 42-in Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, Printing colors: Black, Cyan, Magenta, Yellow. Maximum print size: A0 (841 x 1189 mm), Media types supported: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas, Maximum roll length: 1799.2" (45.7 m). USB connector: USB Type-A. Drive device, buffer size: 160 MB, Certification: RoHS, WEEE. Power requirements: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max, Power consumption (standby): 17 W

Printing
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
HP-GL/2, HP-RTL
Printing colors *
Black, Cyan, Magenta, Yellow
Print head
4 (1 each cyan, magenta, yellow, black)
Print speed color line drawing (draft, A1 plain paper)
38 A1 prints per hour
Print time black and white line drawing (draft, metric A1 plain paper)
55 sec/page
Print time color line drawing (draft, A1)
55 sec/page
Paper handling
Duplex print options
None (not supported)
Maximum length of sheet media
1897 mm
Standard media sizes
610 mm models: 140 x 140 to 610 x 1897 mm sheets, 458 to 610 mm rolls 1067 mm models: 140 x 140 to 1067 x 1897 mm sheets, 458 to 1067 mm rolls
Media types supported
Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas
Custom media sizes
8.3 x 8.3 to 42 x 74.7 in 210 x 210 to 1067 x 1897 mm
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Maximum roll length
1799.2" (45.7 m)
Maximum roll diameter
3.94" (10 cm)
Print margin cut-sheet
17 x 17 x 5 x 5 mm
Print margin roll
0.197" (5 mm)
Media handling
Single sheet feed, roll feed, automatic cutter (cuts all media except canvas)
Roll top margin
0.197" (5 mm)
Architectural sizes
A, B,C, D, E, E1, E2, E3, F
ANSI paper sizes
A, B, C, D, E, F
Media sizes supported (imperial)
ANSI A, B, C, D, E, F; Arch A, B,C, D, E, E1, E2, E3, F
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Drive device, buffer size
160 MB
Certification
RoHS, WEEE
Power
Power requirements
Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max
Power consumption (standby)
17 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
Up to 9842 ft
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Microsoft Windows 7; Windows Vista; Windows XP Home; Windows XP Professional; Windows Server 2008; Windows Server 2003; Mac OS X v 10.4; Mac OS X v 10.5; Mac OS X v 10.6
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
66.5 x 26.5 x 43.3" (1690 x 674 x 1100 mm)
Weight
99.6 lbs (45.2 kg)
Size (imperial)
42"
Weight (imperial)
99.6 lb
Packaging data
Package weight
231.5 lbs (105 kg)
Package dimensions (WxDxH)
77.8 x 25.4 x 38.5" (1975 x 645 x 978 mm)
Package dimensions (W x D x H)
77.8 x 25.4 x 38.5"
Package weight (imperial)
232 lbs
Bundled software
EFI Designer Edition 5.1 for HP
Other features
Minimum system requirements for Macintosh
Macintosh Mac OS X (10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 512 MB RAM, 1 GB available hard disk space
Line accuracy
+/- 0.2 %
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Acoustic power emissions
6.5 B(A) (active/printing), 4.4 B(A) (standby)
Acoustic pressure emissions
52 dB
Print quality (color, best quality)
2400 DPI
Minimum system requirements
Microsoft Windows 7, Windows Vista, Windows XP, Windows Server 2008, Windows Server 2003: Pentium 4 (1 GHz), 1 GB RAM, 2 GB available hard disk space Macintosh: Mac OS X (10.3, 10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space
Embedded web server
No
Print quality (black, best quality)
2400 x 1200 DPI
Electromagnetic compatibility
Compliant with the requirements for class B ITE products: EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)
Case or master carton quantity
5 pc(s)
Ink drop
4 pl (colour), 18 pl (black)
Safety
Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
Acoustic power emissions (standby)
44 dB
Air pressure
0.69 mmH2O
JetDirect Compatible Products
Yes
Line width minimum
0.0008 in (theoretical value); 0.003 in (practical value)
Maximum print length (imperial)
Unlimited (depends on media thickness)
Maximum media length (imperial)
74.7"
Media sizes standard (imperial rolls)
8.3 to 42-in wide sheets; 18 to 42-in rolls
Non-printable area (imperial cut-sheet)
0.7 x 0.7 x 0.2 x 0.2 in
Roll maximum input
1
Acoustic pressure emissions (standby)
29 dB(A)
Logistics data
Quantity per pallet
1 pc(s)