location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Main Battery 14 8V 4460mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Main Battery 14 8V 4460mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75UYF
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL Main Battery 14 8V 4460mAh :
The short editorial description of DELL Main Battery 14 8V 4460mAh

Main Battery 14 8V 4460mAh
More>>>
DELL Main Battery 14 8V 4460mAh:
The official marketing text of DELL Main Battery 14 8V 4460mAh as supplied by the manufacturer

Battery Type: Li-ion
Volt: 14.80V
Capacity: 4460.00mAh
Color: dark grey
Dimension: 138.50 x 90.00 x 21.00mm

Short summary description DELL Main Battery 14 8V 4460mAh:
This short summary of the DELL Main Battery 14 8V 4460mAh data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Main Battery 14 8V 4460mAh, Battery

Long summary description DELL Main Battery 14 8V 4460mAh:
This is an auto-generated long summary of DELL Main Battery 14 8V 4460mAh based on the first three specs of the first five spec groups.

DELL Main Battery 14 8V 4460mAh. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4460 mAh
Battery voltage
14.8 V
Brand Image Article code product Stock Price from
Whitenergy

Whitenergy 4460mAh Dell Latitude CPI Battery
(show image)
03973 4460mAh Dell Latitude CPI 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI1525 laptop spare part Battery
(show image)
MBI1525 MBI1525 0.00
(excl. VAT)
0 (incl. VAT)