Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Wired
- - Fiber
- - Internal
Long product name Moxa NM-FX01-S-SC network card Internal Fiber
:
1 100BaseFX port, single mode, SC connector
The short editorial description of Moxa NM-FX01-S-SC network card Internal Fiber
1 100BaseFX port, single mode, SC connector
More>>>
Short summary description Moxa NM-FX01-S-SC network card Internal Fiber:
This short summary of the Moxa NM-FX01-S-SC network card Internal Fiber data-sheet is auto-generated and uses the product title and the first six key specs.
Moxa NM-FX01-S-SC, Internal, Wired, Fiber, Black
Long summary description Moxa NM-FX01-S-SC network card Internal Fiber:
This is an auto-generated long summary of Moxa NM-FX01-S-SC network card Internal Fiber based on the first three specs of the first five spec groups.
Moxa NM-FX01-S-SC. Internal. Connectivity technology: Wired, Interface: Fiber. Product color: Black