LevelOne logo

LevelOne WAP-6013 wireless access point 300 Mbit/s Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89784
Info modified on:
25 Sept 2023, 12:34:55
Long product name LevelOne WAP-6013 wireless access point 300 Mbit/s Black:

5 x RJ-45, 10/100 Mbps, WPS, 802.11b/g/n, 238 g

LevelOne WAP-6013 wireless access point 300 Mbit/s Black:

The LevelOne WAP-6013 is a wireless access point that offers home and office users 802.11n technology at a competitive price. With wireless speeds of up to 300 Mbps, it offers big improvements on legacy 11g devices for users who want to surf the net, stream videos and conduct large file transfers all at the same time. Supports AP, client, WDS, and Repeater modes for customized wireless deployments. In WDS mode, WAP-6013 acts as a wireless bridge/Access Point hybrid for connecting to two separate wireless networks simultaneously. This provides greater access to network resources for more users. In Repeater mode, it allows extended coverage and greater signal strength for greatly improved wireless network (WLAN) range. The WAP-6013 handles simultaneous wireless traffic easily and efficiently.

Key Features
- Share your wireless network up to 300Mbps
- Compatible with IEEE 802.11b/g/n wireless standards
- Provides flexibility of 5x 10/100BASE-TX ports
- Multi-operation modes to suit different wireless applications
- Enlarge wireless network coverage through WDS technology
- Provides up to 2 SSIDs to separate network traffic and enhance security
- Auto Channel Selection for low interference band
- Effortless wireless security with a simple push of the WPS button
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Wireless security with WPA/WPA2-PSK and 64/128-bit WEP encryption

Short summary description LevelOne WAP-6013 wireless access point 300 Mbit/s Black:

LevelOne WAP-6013, 2.4 GHz, 300 Mbit/s, 64-bit WEP, 128-bit WEP, SSID, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP, 10,100 Mbit/s

Long summary description LevelOne WAP-6013 wireless access point 300 Mbit/s Black:

LevelOne WAP-6013. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, SSID, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP. Ethernet LAN data rates: 10,100 Mbit/s. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.