POLY logo

POLY Blackwire C520-M Headset Wired Head-band Calls/Music Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85202
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Limited warranty - 2 years
Long product name POLY Blackwire C520-M Headset Wired Head-band Calls/Music Black:

Blackwire C520 C520-M Over-the-head, Stereo (Microsoft)

POLY Blackwire C520-M Headset Wired Head-band Calls/Music Black:

Premium audio, all-day comfort and intuitive call management.

- Smart Sensor technoloy
- Corded reliability
- Designed for portability

Corded reliability that’s ready when you are. Meet the Blackwire® 500 Series corded USB headsets with our industry-first Smart Sensor™ technology. It easily and intuitively juggles PC calls and multi-media using audio alerts to manage connection, mute and volume status. With easy portability, it offers premium hi-fi stereo audio (Blackwire 520) and all-day comfort at your desk or at home.

SMART SENSOR TECHNOLOGY
Experience industry-first Smart Sensor™ technology that lets you answer a call by simply putting on the headset – making it the most productive and versatile corded headset on the market.

SUPERIOR AUDIO QUALITY
Offering PC wideband, noise-canceling microphone and hi-fi stereo sound (C520), the Blackwire 500 Series provides a truly outstanding audio experience – making it ideal for conference calls, webinars, listening to music and other multi-media. The Dynamic EQ feature optimizes your voice quality when on calls and automatically adjusts the EQ settings when you’re listening to music or multi-media.

COMFORT AND PORTABILITY
Ultra-soft leatherette ear cushions and lightweight headband mean all-day comfort and a secure fit. Features ear cushions that fold flat, and includes a high-quality carrying case for easy storage and portability.

SOFTWARE-ENABLED FUNCTIONALITY
With Plantronics Spokes software get the added value of:

- Call control across multiple softphones
- Headset control panel allows for customization of settings, including call notification and related options
- UC presence automatically updated when on a call

Short summary description POLY Blackwire C520-M Headset Wired Head-band Calls/Music Black:

POLY Blackwire C520-M, Wired, Calls/Music, Headset, Black

Long summary description POLY Blackwire C520-M Headset Wired Head-band Calls/Music Black:

POLY Blackwire C520-M. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Product color: Black

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.