Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Digital signage flat panel Black
- - 46" 1920 x 1080 pixels 500 cd/m²
- - Ethernet LAN
- - Built-in speaker(s)
Guarantee:
3 Years
Long product name NEC X462S-PC signage display Digital signage flat panel 46" 500 cd/m² Full HD Black Windows 7 Embedded
:
46" LCD SPVA, 1920 x 1080, 500cd/m2, 3000:1, HDMI, DVI-D, OPS-PCAF-WS
The short editorial description of NEC X462S-PC signage display Digital signage flat panel 46" 500 cd/m² Full HD Black Windows 7 Embedded
46" LCD SPVA, 1920 x 1080, 500cd/m2, 3000:1, HDMI, DVI-D, OPS-PCAF-WS
More>>>
Short summary description NEC X462S-PC signage display Digital signage flat panel 46" 500 cd/m² Full HD Black Windows 7 Embedded:
This short summary of the NEC X462S-PC signage display Digital signage flat panel 46" 500 cd/m² Full HD Black Windows 7 Embedded data-sheet is auto-generated and uses the product title and the first six key specs.
NEC X462S-PC, Digital signage flat panel, 46", 1920 x 1080 pixels
Long summary description NEC X462S-PC signage display Digital signage flat panel 46" 500 cd/m² Full HD Black Windows 7 Embedded:
This is an auto-generated long summary of NEC X462S-PC signage display Digital signage flat panel 46" 500 cd/m² Full HD Black Windows 7 Embedded based on the first three specs of the first five spec groups.
NEC X462S-PC. Product design: Digital signage flat panel. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating system installed: Windows 7 Embedded. Product color: Black