location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P501X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003450 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695610200
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ProductOverviewAll (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Interactive wall flyer (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Command list (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC 60003450 user manual (10.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - 3LCD 5000 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3 4000:1
  • - Screen size compatibility: 25 - 300"
  • - Zoom capability
  • - Built-in speaker(s) 16 W
  • - AC 292 W
Guarantee: 3 years
Long product name NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White :
The short editorial description of NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White

P501X - 3LCD, 1024 x 768 (XGA) , 5000 ANSI, 270 W UHP AC, f= 17.4–29 mm , HDMI, VGA, RCA, 30/37dB, 4.1kg
More>>>
Short summary description NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC P501X, 5000 ANSI lumens, 3LCD, XGA (1024x768), 4000:1, 4:3, 25 - 300"

Long summary description NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

NEC P501X. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focal length range: 17.4 - 29 mm, Aperture range (F-F): 1.7 - 2, Zoom type: Manual. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 04:56:00
Uk has collected 1 expert review for NEC P501X data projector Standard throw projector 5000 ANSI lumens 3LCD XGA (1024x768) White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2014-12-24 04:56:00
Built around essentially the same design as the NEC NP-P401W$1,219.24 at Amazon, the NEC NP-P501X ($1,999) offers a touch higher brightness and an XGA (1,024-by-768) resolution. The resolution and, to a lesser extent, the brightness put it in a different...
Good Bright. Native XGA resolution. Has 1.7x zoom lens. Vertical lens shift. Excellent data-image quality. Watchable video. Good audio.
Bad No 3D support...
Bottom line The NEC NP-P501X projector offers a bright image, excellent data-image quality, and a capable audio system, plus conveniences that include a 1.7x zoom lens...
80%
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)