location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PH 9315 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Phasak Online Rack 1500 VA - PH 9315
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH 9315
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922026944
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 09:13:26
The date of the most recent change of the data-sheet in Icecat's system
Phasak PH 9315 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Phasak PH 9315 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-Phase True Double Conversion Online technology
  • - Option to install external battery banks
  • - Protected RJ45 sockets against overvoltages and electrical noise
  • - Available in power ratings of 1000, 1500, 2000, 3000, 6000, and 10000 VA
  • - LCD screen providing real-time information
  • - Management and control through USB/SNMP interface with HID protocol
  • - VIEWPOWER software for monitoring and file management
  • - Recommended for Enterprise IT Networks, telecommunications, industrial automation, and more
  • - Critical applications: Industrial, public, pumps or electric motors, etc
Long product name Phasak PH 9315 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 4 AC outlet(s) :
The short editorial description of Phasak PH 9315 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 4 AC outlet(s)

UPS Phasak Online Rack 1500 VA - PH 9315
More>>>
Short summary description Phasak PH 9315 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 4 AC outlet(s):
This short summary of the Phasak PH 9315 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PH 9315, Double-conversion (Online), 1.5 kVA, 1350 W, Pure sine, 110 V, 160 V

Long summary description Phasak PH 9315 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 4 AC outlet(s):
This is an auto-generated long summary of Phasak PH 9315 uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

Phasak PH 9315. UPS topology: Double-conversion (Online), Output power capacity: 1.5 kVA, Output power: 1350 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 4 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Mini Tower, Product color: Beige, Cable length: 39.4" (1 m). Width: 17.2" (438 mm), Depth: 16.1" (410 mm), Height: 3.46" (88 mm)

Brand Image Article code product Stock Price from
Phasak

Phasak PH 8010 uninterruptible power supply (UPS) Double-conversion (Online) 1.06 kVA 900 W 3 AC outlet(s)
(show image)
PH 8010 UPS Phasak Conqueror Pro Online 1000 VA - PH 8010 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 8020 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 3 AC outlet(s)
(show image)
PH 8020 UPS Phasak Conqueror Pro Online 2000 VA - PH 8020 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 8030 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 3 AC outlet(s)
(show image)
PH 8030 UPS Phasak Conqueror Pro Online 3000 VA - PH 8030 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9301 uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W
(show image)
PH 9301 UPS Phasak Online Rack 10000 VA - PH 9301 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9360 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
PH 9360 UPS Phasak Online Rack 6000 VA - PH 9360 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9330 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 6 AC outlet(s)
(show image)
PH 9330 UPS Phasak Online Rack 3000 VA - PH 9330 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9320 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 6 AC outlet(s)
(show image)
PH 9320 UPS Phasak Online Rack 2000 VA - PH 9320 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9310 uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s)
(show image)
PH 9310 UPS Phasak Online Rack 1000 VA - PH 9310 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9230 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 4 AC outlet(s)
(show image)
PH 9230 UPS Phasak Smart Pro Online 3000 VA - PH 9230 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9220 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 4 AC outlet(s)
(show image)
PH 9220 UPS Phasak Smart Pro Online 2000 VA - PH 9220 0.00
(excl. VAT)
0 (incl. VAT)