location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 50F5000 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50F5000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50F5000 show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:51:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 50F5000 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 1500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 50F5000 toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark 50F5000 toner cartridge 1 pc(s) Original Black

  • LEX50F5000-Lexmark 50F5000 Toner
More>>>
Short summary description Lexmark 50F5000 toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 50F5000 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 50F5000, 1500 pages, Black, 1 pc(s)

Long summary description Lexmark 50F5000 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 50F5000 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 50F5000. Black toner page yield: 1500 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark MS610de/MS610dn/MS510dn/MS410dn/MS310dn/MS410d/MS310d/MS610dte
Quantity per pack *
1 pc(s)
Black toner page yield *
1500 pages
Type *
Original
Printing colors *
Black
Printing material shelf life
2 year(s)
Packaging data
Package width
17.7" (450 mm)
Package depth
5.35" (136 mm)
Package height
7.17" (182 mm)
Package weight
28.2 oz (800 g)
Other features
Print technology
Laser printing