location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 80932 video cable adapter Micro-USB Type-A HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80932
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80932
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120809326 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 11 Apr 2019
Product end of life date
Bullet Points C2G 80932 video cable adapter Micro-USB Type-A HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Adapt and MHL-enabled device with a Micro USB connector to HDMI
Guarantee: 1 Year
Long product name C2G 80932 video cable adapter Micro-USB Type-A HDMI Black :
The short editorial description of C2G 80932 video cable adapter Micro-USB Type-A HDMI Black

Micro USB to HDMI MHL Adapter - external video adapter - black
More>>>
C2G 80932 video cable adapter Micro-USB Type-A HDMI Black:
The official marketing text of C2G 80932 video cable adapter Micro-USB Type-A HDMI Black as supplied by the manufacturer

This Micro USB to HDMI MHL Adapter provides a fast and reliable connection between a smartphone, tablet or other portable device equipped with a Micro USB B port and a HDTV, monitor, projector or other Mobile High-Definition Link (MHL) enabled HDMI device supporting high definition video resolutions up to 1080p. This Adapter also supports 7.1 channel digital audio, whilst providing power to the mobile device. The Micro USB to HDMI MHL Adapter allows you to stream your favourite TV programmes, watch high definition movies, view photos, play games and surf the web whilst viewing the content on a much larger display. A USB power cable must be connected to power the adapter which will also allow charging to the smartphone or tablet.

Short summary description C2G 80932 video cable adapter Micro-USB Type-A HDMI Black:
This short summary of the C2G 80932 video cable adapter Micro-USB Type-A HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 80932, Micro-USB Type-A, HDMI, Black, Male/Female, 0.67 oz (19 g)

Long summary description C2G 80932 video cable adapter Micro-USB Type-A HDMI Black:
This is an auto-generated long summary of C2G 80932 video cable adapter Micro-USB Type-A HDMI Black based on the first three specs of the first five spec groups.

C2G 80932. Connector 1: Micro-USB Type-A, Connector 2: HDMI, Product color: Black. Weight: 0.67 oz (19 g)

Features
Connector 1 *
Micro-USB Type-A
Connector 2 *
HDMI
Product color
Black
Features
Connector gender
Male/Female
Weight & dimensions
Weight
0.67 oz (19 g)
Country Distributor
United Kingdom 1 distributor(s)