location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DR-241CL printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-241CL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR-241CL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766718523 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 505293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DR-241CL printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - LED printing
  • - 15000 pages
  • - Printing colors: Black, Cyan, Magenta, Yellow
Long product name Brother DR-241CL printer drum Original :
The short editorial description of Brother DR-241CL printer drum Original

DR-241CL printing drum, 15000 pages, for HL-3140/HL-3150/HL-3170 series
More>>>
Brother DR-241CL printer drum Original:
The official marketing text of Brother DR-241CL printer drum Original as supplied by the manufacturer

Using genuine Brother supplies and Brother accessories is the smartest and easiest way to maintain genuine Brother quality.

At Brother, quality is something we all strive for, the standard by which we're judged. Our commitment to deliver superior Brother products, supplies and accessories that offer greater levels of performance, is the result of our highly regarded engineers' continuous effort in scientific research and development.

All genuine Brother supplies and accessories are designed as part of an entire printing system. Extensive testing ensures optimum performance and component protection.

As our printing technology becomes more technically advanced so does the quality of the Brother supplies we design to perform with it. Brother supplies and accessories are designed with Brother products in mind, to provide a superior degree of quality from the integrated design.

If it's not a genuine Brother supply or accessory, it's not Brother quality.

Short summary description Brother DR-241CL printer drum Original:
This short summary of the Brother DR-241CL printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DR-241CL, Original, Brother HL-3140/HL-3150/HL-3170, DCP-9020CDW MFC-9140CDN, MFC-9330CDW, MFC-9340CDW, 15000 pages, LED printing, Black, Cyan, Magenta, Yellow, 15.1" (384 mm)

Long summary description Brother DR-241CL printer drum Original:
This is an auto-generated long summary of Brother DR-241CL printer drum Original based on the first three specs of the first five spec groups.

Brother DR-241CL. Type: Original, Compatibility: Brother HL-3140/HL-3150/HL-3170, DCP-9020CDW MFC-9140CDN, MFC-9330CDW, MFC-9340CDW, Page yield: 15000 pages. Package width: 15.1" (384 mm), Package depth: 14.2" (360 mm), Package height: 8.54" (217 mm)

Features
Print technology
LED printing
Printing colors
Black, Cyan, Magenta, Yellow
Compatibility *
Brother HL-3140/HL-3150/HL-3170, DCP-9020CDW MFC-9140CDN, MFC-9330CDW, MFC-9340CDW
Type *
Original
Page yield *
15000 pages
Cartridge return & recycling
Yes
Packaging data
Package width
15.1" (384 mm)
Package depth
14.2" (360 mm)
Package height
8.54" (217 mm)
Package weight
4.54 lbs (2.06 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)