location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DIY cordless hair clipper QC5580/40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIY cordless hair clipper QC5580/40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QC5580/40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020031181 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips DIY cordless hair clipper QC5580/40
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easy Reach 180° rotating head
  • - 14 built-in length settings
  • - 60mins cordless use/1h charge
  • - Head shave attachment
Guarantee: 2 year
Long product name Philips DIY cordless hair clipper QC5580/40 :
The short editorial description of Philips DIY cordless hair clipper QC5580/40

Trim and shave your own hair. With head shave attachment. Easy Reach 180° rotating head 14 built-in length settings 60mins cordless use/1h charge Head shave attachment.
More>>>
Philips DIY cordless hair clipper QC5580/40:
The official marketing text of Philips DIY cordless hair clipper QC5580/40 as supplied by the manufacturer

The Philips Norelco Do-It-Yourself Clipper has a unique 180° rotating head reaches the most difficult spots, so you can give yourself a perfect & even haircut every time. Click on the head shave attachment for a completely smooth finish.
- Easy-reach design
- Performance
- Easy to use

Short summary description Philips DIY cordless hair clipper QC5580/40:
This short summary of the Philips DIY cordless hair clipper QC5580/40 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DIY cordless hair clipper QC5580/40, Silver, 1.61" (4.1 cm), Li-ion, 1.61" (4.1 cm)

Long summary description Philips DIY cordless hair clipper QC5580/40:
This is an auto-generated long summary of Philips DIY cordless hair clipper QC5580/40 based on the first three specs of the first five spec groups.

Philips DIY cordless hair clipper QC5580/40. Product color: Silver, Cutter width: 1.61" (4.1 cm). Battery type: Li-ion. Blade width: 1.61" (4.1 cm)

Performance
Product color *
Silver
Number of length steps *
14
Cutter width
1.61" (4.1 cm)
Precision trimmer
Yes
Self-sharpening stainless steel blades
Yes
Ergonomics
On/off switch
Yes
Power
Rechargeable *
Yes
Battery type *
Li-ion
Other features
Blade width
1.61" (4.1 cm)
Packaging content
Cleaning brush
Yes
AC adapter included
Yes