location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-3150CDW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-3150CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766717939
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB 333 MHz
Long product name Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi

Color, LED, 18/18ppm, 600x2400dpi, 250sh, A4, LCD, 333Mhz, 64MB, USB 2.0, 802.11b/g, 335W, 17.4kg, Black/White
More>>>
Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

HL-3150CDW
Digital Color Printer with Wireless Networking.
Save time with high speed 18ppm mono/ colour printing
Faster and more secure 802.11n wireless network connection
Flexible paper handling with 250 sheet paper capacity, and single sheet bypass tray

Forget waiting around for your colour printouts - with up to 18 superb quality colour pages per minute you'll have your documents in no time. There's no fiddly wiring either, with wireless networking so it's easier for everyone to use. Add features like a big 250-sheet paper tray and what more could a small office want'

Short summary description Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-3150CDW, LED, Color, 2400 x 600 DPI, A4, 18 ppm, Duplex printing

Long summary description Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-3150CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-3150CDW. Print technology: LED, Color. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Black, Ivory

Printing
Print speed (black, draft quality, A4/US Letter)
18 ppm
Color *
Yes
Print technology *
LED
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Duplex print speed (black, normal quality, A4/US Letter)
3.5 ppm
Duplex print speed (color, normal quality, A4/US Letter)
3.5 ppm
Warm-up time
25 s
Time to first page (black, normal)
16 s
Time to first page (color, normal)
16 s
Economical printing
Yes
Features
Recommended duty cycle
300 - 1500 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
GDI
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5, B6
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
4.57 - 14" (116 - 355.6 mm)
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Wi-Fi standards
802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, HTTPS, SSL/TLS, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Web-based management
Yes
Performance
Internal memory *
64 MB
Processor frequency
333 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
33 dB
Design
Product color *
Black, Ivory
Display
LCD
Power
Power consumption (printing) *
335 W
Power consumption (standby)
60 W
Power consumption (PowerSave)
5.5 W
Power consumption (off)
0.05 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
16.1" (410 mm)
Depth
18.3" (465 mm)
Height
9.45" (240 mm)
Weight
39.2 lbs (17.8 kg)
Packaging data
Package width
23.5" (597 mm)
Package depth
20.5" (521 mm)
Package height
14.3" (364 mm)
Package weight
47.2 lbs (21.4 kg)
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-07-31 01:12:44
Uk has collected 6 expert reviews for Brother HL-3150CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-07-31 01:12:21
Brother has just brought out three new colour printers that make use of LED technology - a system that replaces a laser as the light source in the printhead with a light-emitting diode array that scans directly across the whole width of the drum. See also...
Bottom line Brother's HL-3150CDW LED printer is a robust machine well suited to small offices and producing relatively fast and good-quality copies with a range of connection options. It's only let down by poor controls.Tags:Business,PrintingBest prices todayRetailer...
70%
Country Distributor
United Kingdom 1 distributor(s)