Brother logo

Brother HL-3140CW laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288431
Info modified on:
30 May 2023, 12:08:49
Long product name Brother HL-3140CW laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Colour, LED, 18/18ppm, 600x2400dpi, 250sh, A4, LCD, 333Mhz, 64MB, USB 2.0, 802.11b/g, 335W, 17.4kg, Black/White

Brother HL-3140CW laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Forget waiting around for your colour printouts - with up to 18 superb quality colour pages per minute you'll have your documents in no time. There's no fiddly wiring either, with wireless networking so it's easier for everyone to use. Add features like a big 250-sheet paper tray and what more could a small office want?

- Save time with high speed 18ppm mono/ colour printing
- Flexible paper handling with 250 sheet paper capacity, and single sheet bypass tray
- Faster and more secure 802.11n wireless network connection
- Effortless mobile connectivity enables printing direct from your Apple iOS, Android, Windows Phone or Blackberry device
- Lower operational costs with optional high yield colour supplies
- Print professional colour documents with output of up to 2,400 x 600dpi resolution

Short summary description Brother HL-3140CW laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-3140CW, LED, Color, 2400 x 600 DPI, A4, 18 ppm, Network ready

Long summary description Brother HL-3140CW laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-3140CW. Print technology: LED, Color. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LCD. Network ready, Wi-Fi. Product color: Black, Ivory

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.