location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edimax BR-6424n wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edimax Check ‘Edimax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR-6424n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR-6424N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Edimax BR-6424n wireless router :
The short editorial description of Edimax BR-6424n wireless router

Wireless broadband router 11n 300Mbps 2T2R / 4 port switch
More>>>
Short summary description Edimax BR-6424n wireless router:
This short summary of the Edimax BR-6424n wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Edimax BR-6424n, WPA-PSK, WPA2-PSK, 16 MB, 4 MB, 0 - 45 °C, 10 - 90%, 7.05 x 5.24 x 0.984" (179 x 133 x 25 mm)

Long summary description Edimax BR-6424n wireless router:
This is an auto-generated long summary of Edimax BR-6424n wireless router based on the first three specs of the first five spec groups.

Edimax BR-6424n. Security algorithms: WPA-PSK, WPA2-PSK. Internal memory: 16 MB, Flash memory: 4 MB. Dimensions (WxDxH): 7.05 x 5.24 x 0.984" (179 x 133 x 25 mm), Maximum data transfer rate: 0.3 Gbit/s, Data transfer rate: 300 Mbit/s

Brand Image Article code product Stock Price from
Linksys WRT160N wireless router Black Linksys WRT160N wireless router Black
(show image)
WRT160N-EU WRT160N 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-635 wireless router Black D-Link DIR-635 wireless router Black
(show image)
DIR-635/DE DIR-635 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-635/E wireless router D-Link DIR-635/E wireless router
(show image)
DIR-635/E DIR-635/E 0.00
(excl. VAT)
0 (incl. VAT)