location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 888GW wireless router Fast Ethernet 3G Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
888GW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO888GW-GN-E-K9
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2021 08:26:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 888GW wireless router Fast Ethernet 3G Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Blue
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name Cisco 888GW wireless router Fast Ethernet 3G Black, Blue :
The short editorial description of Cisco 888GW wireless router Fast Ethernet 3G Black, Blue

888 G.SHDSL Sec Router w/ 3G B/U 802.11n ETSI Comp
More>>>
Short summary description Cisco 888GW wireless router Fast Ethernet 3G Black, Blue:
This short summary of the Cisco 888GW wireless router Fast Ethernet 3G Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 888GW, Ethernet LAN, 3G, 3G, Black, Blue

Long summary description Cisco 888GW wireless router Fast Ethernet 3G Black, Blue:
This is an auto-generated long summary of Cisco 888GW wireless router Fast Ethernet 3G Black, Blue based on the first three specs of the first five spec groups.

Cisco 888GW. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 3G, 3G standards: CDMA, HSDPA. Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES, WEP, WPA, WPA2, Firewall security: Cisco IOS. Product color: Black, Blue. Internal memory: 256 MB, Flash memory: 128 MB

Brand Image Article code product Stock Price from
Cisco

Cisco 888 wireless router Fast Ethernet Black
(show image)
CISCO888W-GN-A-K9 888 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 888W wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
CISCO888W-GN-E-K9 888W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)