Cisco logo

Cisco 888 wired router Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54774
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 888 wired router Black:

888 G.SHDSL Router with 3G

Short summary description Cisco 888 wired router Black:

Cisco 888, Black

Long summary description Cisco 888 wired router Black:

Cisco 888. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1x. Routing protocols: BGP, EIGRP, HSRP, OSPF, RIP-1, RIP-2, Data link protocols: Ethernet, Fast Ethernet, Management protocols: Telnet, SNMP 3, HTTP, HTTPS. Flash memory: 128 MB, Internal memory: 256 MB. Product color: Black. Power supply: 60 W

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.