Toshiba logo

Toshiba JournE M400 digital photo frame Black 4.3"

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161828
Info modified on:
03 Sept 2018, 04:15:05
Long product name Toshiba JournE M400 digital photo frame Black 4.3":

JournE M400 Digital Photo Frame, multi-media/TV function (EU)

Short summary description Toshiba JournE M400 digital photo frame Black 4.3":

Toshiba JournE M400, 4.3", 480 x 272 pixels, LCD, 16:9, BMP, DivX, MPEG4

Long summary description Toshiba JournE M400 digital photo frame Black 4.3":

Toshiba JournE M400. Display diagonal: 4.3", Display resolution: 480 x 272 pixels, Display: LCD. Image formats supported: BMP, Video formats supported: DivX, MPEG4, Audio formats supported: MP3. Interface: USB 2.0. Speaker power: 0.5 W. Product color: Black, LED indicators: Power

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.