location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM 16GB (2x8GB Kit) Memory memory module DDR2 667 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB (2x8GB Kit) Memory
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46C7577 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0618930358520 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 08:20:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM 16GB (2x8GB Kit) Memory memory module DDR2 667 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 GB DDR2 667 MHz
  • - 2 x 8 GB
  • - CAS latency: 5
  • - ECC
Long product name IBM 16GB (2x8GB Kit) Memory memory module DDR2 667 MHz ECC :
The short editorial description of IBM 16GB (2x8GB Kit) Memory memory module DDR2 667 MHz ECC

16GB (2x 8GB Kit ) PC2-5300 ECC DDR2 FBDIMM (667MHz) Chipkill Low Power
More>>>
Short summary description IBM 16GB (2x8GB Kit) Memory memory module DDR2 667 MHz ECC:
This short summary of the IBM 16GB (2x8GB Kit) Memory memory module DDR2 667 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 16GB (2x8GB Kit) Memory, 16 GB, 2 x 8 GB, DDR2, 667 MHz

Long summary description IBM 16GB (2x8GB Kit) Memory memory module DDR2 667 MHz ECC:
This is an auto-generated long summary of IBM 16GB (2x8GB Kit) Memory memory module DDR2 667 MHz ECC based on the first three specs of the first five spec groups.

IBM 16GB (2x8GB Kit) Memory. Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECC

Brand Image Article code product Stock Price from
CoreParts

CoreParts MMI9859/16GB memory module 2 x 8 GB DDR2 667 MHz ECC
(show image)
MMI9859/16GB MMI9859/16GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)