Cisco logo

Cisco N7K-AC-3KW power supply unit 3000 W Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32315
Info modified on:
16 Jan 2024, 09:50:05
Long product name Cisco N7K-AC-3KW power supply unit 3000 W Gray:

Nexus 7000 3kW AC Power Supply

Short summary description Cisco N7K-AC-3KW power supply unit 3000 W Gray:

Cisco N7K-AC-3KW, 3000 W, 90 - 264 V, 47 - 63 Hz, 16 A, 20 ms, 80 PLUS Platinum

Long summary description Cisco N7K-AC-3KW power supply unit 3000 W Gray:

Cisco N7K-AC-3KW. Total power: 3000 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. 80 PLUS certification: 80 PLUS Platinum, Safety: Ul/CSA/IEC/EN 60950-1, AS/NZS 60950, Compatible products: Cisco Nexus 7000. Product color: Gray, Cooling type: Active. Width: 3.94" (100 mm), Depth: 22" (559 mm), Height: 1.61" (41 mm). Heat dissipation: 11400 BTU/h, Electromagnetic compatibility: EN55024, CISPR24, EN300386, KN24

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.