location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM401PE show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 1 year(s)
  • - Service time (hours x days): 24x7
  • - Response time: 4 h
  • - On-site support
Long product name HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h 1 year(s) :
The short editorial description of HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h 1 year(s)

HP 1yPW4h 24x7 ProLiantDL380 G5 HWSupp
More>>>
Short summary description HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h 1 year(s):
This short summary of the HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h, 1 year(s), On-site, 24x7

Long summary description HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h 1 year(s):
This is an auto-generated long summary of HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h 1 year(s) based on the first three specs of the first five spec groups.

HPE CarePack 1Y ProLiant DL380 G5, Onsite, 24x7, 4h. Number of years: 1 year(s), Service time (hours x days): 24x7, Response time: 4 h, Type: On-site

Country Distributor
United Kingdom 1 distributor(s)