location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad Case Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4R88AA#ABB
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:56:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ElitePad Case Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio Black
  • - Stand mode
  • - Dust resistant, Scratch resistant
  • - 7.94 oz (225 g)
Guarantee: One-year HP limitedAdditional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP ElitePad Case Folio Black :
The short editorial description of HP ElitePad Case Folio Black

HP ElitePad Case
More>>>
HP ElitePad Case Folio Black:
The official marketing text of HP ElitePad Case Folio Black as supplied by the manufacturer








Short summary description HP ElitePad Case Folio Black:
This short summary of the HP ElitePad Case Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad Case, Folio, HP, ElitePad, 7.94 oz (225 g)

Long summary description HP ElitePad Case Folio Black:
This is an auto-generated long summary of HP ElitePad Case Folio Black based on the first three specs of the first five spec groups.

HP ElitePad Case. Case type: Folio, Brand compatibility: HP, Compatibility: ElitePad. Weight: 7.94 oz (225 g)

Features
Compatibility *
ElitePad
Case type *
Folio
Product main color *
Black
Brand compatibility *
HP
Stand mode *
Yes
Features
Protection features
Dust resistant, Scratch resistant
Weight & dimensions
Width
14.7" (373.7 mm)
Depth
0.512" (13 mm)
Height
10.6" (268.2 mm)
Weight
7.94 oz (225 g)