location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE BLc3000 Rack Black 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLc3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
696908-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382935410 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE BLc3000 Rack Black 1200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack Server
  • - Power supply included 1200 W
  • - Black
Guarantee: Theincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.html. Additionally, HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support.
Long product name HPE BLc3000 Rack Black 1200 W :
The short editorial description of HPE BLc3000 Rack Black 1200 W

HP BLc3000 Platinum Enclosure with 4 AC Power Supplies 6 Fans ROHS 8 Insight Control Licenses
More>>>
Short summary description HPE BLc3000 Rack Black 1200 W:
This short summary of the HPE BLc3000 Rack Black 1200 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE BLc3000, Rack, Server, Black, 6U, 1200 W, 10 - 35 °C

Long summary description HPE BLc3000 Rack Black 1200 W:
This is an auto-generated long summary of HPE BLc3000 Rack Black 1200 W based on the first three specs of the first five spec groups.

HPE BLc3000. Form factor: Rack, Type: Server, Product color: Black. Power supply: 1200 W. Width: 10.4" (265 mm), Depth: 19.1" (485 mm), Height: 32.9" (835 mm)

Brand Image Article code product Stock Price from
HPE

HPE Brocade 4/12 SAN Switch Upgrade RTU for HP BladeSystem c-Class
(show image)
AE373A Brocade 4/12 SAN Switch Upgrade RTU for HP BladeSystem c-Class 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)