Ergotron logo

Ergotron MX Series Desk Mount LCD Arm monitor mount / stand 30" Aluminum

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177410
Info modified on:
07 Dec 2023, 09:59:30
Guarantee:
Five (5) years
Long product name Ergotron MX Series Desk Mount LCD Arm monitor mount / stand 30" Aluminum:

MX Desk Mount LCD Arm

Short summary description Ergotron MX Series Desk Mount LCD Arm monitor mount / stand 30" Aluminum:

Ergotron MX Series Desk Mount LCD Arm, 30 lbs (13.6 kg), 30", 2.95 x 2.95" (75 x 75 mm), 7.87 x 7.87" (200 x 200 mm), Aluminum

Long summary description Ergotron MX Series Desk Mount LCD Arm monitor mount / stand 30" Aluminum:

Ergotron MX Series Desk Mount LCD Arm. Maximum weight capacity: 30 lbs (13.6 kg), Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: 0 - 80°. Product color: Aluminum

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.