location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6140
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6140
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 787.4" (20 m) Black
  • - BNC, DC Male
  • - BNC, DC Male
Guarantee: 5-Year
Long product name Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black :
The short editorial description of Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black

Coaxial cable for surveillance camera, 20 m, 2x BNC, DC
More>>>
Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black:
The official marketing text of Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black as supplied by the manufacturer

The Eminent EM6140 Coaxial cable is the easiest way to connect your Eminent camera to your surveillance recorder

Suitable for all Eminent cameras
The EM6140 Coaxial cable is suitable for all Eminent surveillance cameras. The EM6140 video/power cable can also be used to power the Eminent IR illuminator.

Power and video
The cable transfers both video and power. So you do not need a separate power cable or a separate power supply for your camera.

The perfect solution to connect your cameras!

- Coaxial cable for surveillance camera
- Length 20 meters
- Coaxial cable and power cable together
- Male BNC connectors on both ends
- Power plugs on both ends (male and female)
- Accessible helpdesk

Short summary description Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black:
This short summary of the Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6140, 787.4" (20 m), BNC, DC, BNC, DC, Black

Long summary description Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black:
This is an auto-generated long summary of Eminent EM6140 coaxial cable 787.4" (20 m) BNC, DC Black based on the first three specs of the first five spec groups.

Eminent EM6140. Cable length: 787.4" (20 m), Connector 1: BNC, DC, Connector 2: BNC, DC. Quantity per pack: 1 pc(s), Weight: 15.4 oz (436 g)

Features
Cable length *
787.4" (20 m)
Connector 1 *
BNC, DC
Connector 2 *
BNC, DC
Connector 1 gender
Male
Features
Connector 2 gender
Male
Product color
Black
Packaging data
Quantity per pack
1 pc(s)
Weight
15.4 oz (436 g)