Philips logo

Philips InstantCare GC7480/02 steam ironing station 1 L Blue, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97910
Info modified on:
12 Apr 2024, 16:49:29
Bullet Points Philips InstantCare GC7480/02 steam ironing station 1 L Blue, White:
  • - Continuous steam
  • - Lightweight
  • - SteamGlide soleplate
  • - Anti-calc Tablets
  • - Quick start: < 2 minutes
  • - ECO setting
  • - Refill the water tank any time
  • - Automatic shut-off
  • - Steam boost up to 240 g
  • - Max 5.2 bar pump pressure
Long product name Philips InstantCare GC7480/02 steam ironing station 1 L Blue, White:

Philips InstantCare Pressurised steam generator

Philips InstantCare GC7480/02 steam ironing station 1 L Blue, White:

Iron with 2-min quick start, refill any time


Fast and powerful ironing
Created to speed up ironing from start to finish, the Philips InstantCare steam iron is ready to use in 2 minutes. The power of the pressurised steam speeds up ironing by penetrating deeper into the fabrics to remove the creases.

Short summary description Philips InstantCare GC7480/02 steam ironing station 1 L Blue, White:

Philips InstantCare GC7480/02, 240 g/min, 5.2 bar, 1 L, 120 g/min, Blue, White, 2 min

Long summary description Philips InstantCare GC7480/02 steam ironing station 1 L Blue, White:

Philips InstantCare GC7480/02. Steam boost performance: 240 g/min, Maximum steam pressure: 5.2 bar, Water tank capacity: 1 L. AC input voltage: 220-240 V. Cord length: 70.9" (1.8 m). Width: 16.9" (429 mm), Depth: 15.7" (400 mm), Height: 8.11" (206 mm). Power: 2400 W

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.