location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MW519 data projector 2800 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW519
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J6K77.35L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046024932 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 12:38:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MW519 data projector 2800 ANSI lumens DLP WXGA (1280x800) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Black
  • - DLP 2800 ANSI lumens
  • - Lamp 4500 h
  • - WXGA (1280x800) 16:10 13000:1
  • - Screen size compatibility: 30 - 300" Number of colors: 1.073 billion colors
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 245 W
More>>>
Short summary description BenQ MW519 data projector 2800 ANSI lumens DLP WXGA (1280x800) 3D Black:
This short summary of the BenQ MW519 data projector 2800 ANSI lumens DLP WXGA (1280x800) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MW519, 2800 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 16:10, 30 - 300"

Long summary description BenQ MW519 data projector 2800 ANSI lumens DLP WXGA (1280x800) 3D Black:
This is an auto-generated long summary of BenQ MW519 data projector 2800 ANSI lumens DLP WXGA (1280x800) 3D Black based on the first three specs of the first five spec groups.

BenQ MW519. Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6500 h. Focal length range: 21 - 25.6 mm, Aperture range (F-F): 2.55 - 3.06, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B

Projector
Supported aspect ratios
16:10
Screen size compatibility *
30 - 300"
Projector brightness *
2800 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6500 h
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
21 - 25.6 mm
Aperture range (F-F)
2.55 - 3.06
Zoom ratio
1.2:1
Throw ratio
1.41 - 1.69:1
Offset
125%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
Preset modes
Cinema, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Business
Product color *
Black
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
245 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
11.9" (302.8 mm)
Depth
8.73" (221.8 mm)
Height
4.4" (111.8 mm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:09:18
Uk has collected 5 expert reviews for BenQ MW519 data projector 2800 ANSI lumens DLP WXGA (1280x800) 3D Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2013-05-01 03:09:17
The BenQ MW519 is a likable data projector most fitting for classroom use. Its data image quality, which is best over a digital connection, is fine for typical presentations, while video quality is suitable for shorter clips. Some appealing features inclu...
Bottom line The BenQ MW519 is a likable data projector for classroom use, with good data image quality over a digital connection, 3D capabilities, and several eco-friendly features to prolong lamp life...
60%
chip.com.my
Updated:
2016-12-29 16:21:17
Here at CHIP, we've seen quite a number of projectors come through our labs. Some big, some small, some with a number of cool bells and whistles. The BenQ MW519 WXGA 3D projector is one of the latter, without having to break your wallet too much.The MW519...
Good A lot of connectivity options, 3Dready, 90 second resume time, Bright projections...
Bad Poorer VGA quality, No 3D glasses bundled, Soft audio...
Bottom line The BenQ MW519 is a projector that's great for daily use. With its power-saving feature, the projector never really needs to be turned off, and the 90 second resume feature is excellent for environments such as classes and offices.(previously published i...
0%
projectorcentral.com
Updated:
2013-05-01 03:09:16
If you need higher resolution, and are looking for an inexpensive projector for a conference room or classroom, a brighter alternative to a 500-lumen LED projector for portable use, or both, the MW519 is certainly more than a reasonable choice...
83%
pcmag.com
Updated:
2013-05-02 01:10:49
The BenQ MW519%displayPrice% at %seller% is a likable data projector most fitting for classroom use. Its data image quality, which is best over a digital connection, is fine for typical presentations, while video quality is suitable for shorter clips. Som...
Good Solid data image quality, especially over HDMI. 3D ready. Eco-friendly, with long lamp life and power-saving features.
Bad Some rainbow effect in video. Feeble audio. Data image quality is noticeably worse over an analog (VGA) connection than with HDMI...
Bottom line The BenQ MW519 is a likable data projector for classroom use, with good data image quality over a digital connection, 3D capabilities, and several eco-friendly features to prolong lamp life...
70%