location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m 39.4" (1 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82423
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619824236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m 39.4" (1 m) Black :
The short editorial description of DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m 39.4" (1 m) Black

Cable Displayport 1m male - male Gold
More>>>
Short summary description DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m 39.4" (1 m) Black:
This short summary of the DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m 39.4" (1 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m, 39.4" (1 m), Black, Male/Male

Long summary description DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m 39.4" (1 m) Black:
This is an auto-generated long summary of DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m 39.4" (1 m) Black based on the first three specs of the first five spec groups.

DeLOCK Cable DisplayPort 1.2 male > DisplayPort male 4K 1 m. Cable length: 39.4" (1 m), Product color: Black, Connector gender: Male/Male

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 82796 DisplayPort cable 118.1" (3 m) White
(show image)
82796 82796 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 1.5m Displayport mini M/M 59.1" (1.5 m) mini DisplayPort White
(show image)
82775 1.5m Displayport mini M/M 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82773 DisplayPort cable 196.9" (5 m) Anthracite
(show image)
82773 82773 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 3m Displayport Cable 118.1" (3 m) mini DisplayPort Black
(show image)
82699 3m Displayport Cable 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 1m Displayport Cable 39.4" (1 m) mini DisplayPort Black
(show image)
82698 1m Displayport Cable 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Cable Displayport m/m 2m 78.7" (2 m) Black
(show image)
82585 Cable Displayport m/m 2m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 3 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)