Apple logo

Apple Lightning / USB 19.7" (0.5 m) White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257457
Info modified on:
21 Oct 2024, 14:09:06
Long product name Apple Lightning / USB 19.7" (0.5 m) White:

Lightning to USB cable (0.5m)

Short summary description Apple Lightning / USB 19.7" (0.5 m) White:

Apple Lightning / USB, 19.7" (0.5 m), Lightning, USB A, Male, Male, White

Long summary description Apple Lightning / USB 19.7" (0.5 m) White:

Apple Lightning / USB. Cable length: 19.7" (0.5 m), Connector 1: Lightning, Connector 2: USB A. Weight: 19 oz (540 g), Height: 2.52" (64 mm), Width: 0.551" (14 mm). Quantity per pack: 1 pc(s), Package width: 0.669" (17 mm), Package depth: 2.6" (66 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.