location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Hospitality LCD TV 32HFL2082D/F7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hospitality LCD TV 32HFL2082D/F7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32HFL2082D/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585202399 show
Category: Hospitality TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:50
The date of the most recent change of the data-sheet in Icecat's system
Philips 32HFL2082D/F7 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Hospitality LCD TV 32HFL2082D/F7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81cm/32"
  • - LCD
  • - Smart Hotel Mode
Long product name Philips Hospitality LCD TV 32HFL2082D/F7 :
The short editorial description of Philips Hospitality LCD TV 32HFL2082D/F7

Experience Hospitality TV
More>>>
Philips Hospitality LCD TV 32HFL2082D/F7:
The official marketing text of Philips Hospitality LCD TV 32HFL2082D/F7 as supplied by the manufacturer

This professional LCD TV provides Philips unique Five Star Service and Smart Hotel Mode, convenient set up, and advanced programming features not found on retail televisions, making it ideal for hotels without a pay-per-view system.

Short summary description Philips Hospitality LCD TV 32HFL2082D/F7:
This short summary of the Philips Hospitality LCD TV 32HFL2082D/F7 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Hospitality LCD TV 32HFL2082D/F7, 31.5", HD, 1366 x 768 pixels, 16:9, 380 cd/m², 2500:1

Long summary description Philips Hospitality LCD TV 32HFL2082D/F7:
This is an auto-generated long summary of Philips Hospitality LCD TV 32HFL2082D/F7 based on the first three specs of the first five spec groups.

Philips Hospitality LCD TV 32HFL2082D/F7. Display diagonal: 31.5", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. Consumer Electronics Control (CEC): EasyLink. RMS rated power: 20 W, Audio decoders: Dolby Digital AC3. Power consumption (typical): 145 W, Power consumption (standby): 0.5 W, AC input voltage: 120 V

Display
Display diagonal *
31.5"
HD type *
HD
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA)
Display brightness *
380 cd/m²
Response time
8 ms
Contrast ratio (typical) *
2500:1
Contrast ratio (dynamic)
10000:1
Display diagonal (metric)
31.5" (80 cm)
Native refresh rate
60 Hz
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off switch
Yes
Performance
Smart TV *
No
Internet TV
No
Electronic Program Guide (EPG)
No
Sleep timer
Yes
Picture-in-Picture
No
Noise reduction
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
HDMI ports quantity *
3
HDMI version
1.3
USB 2.0 ports quantity *
1
Composite video in
1
Audio (L/R) in
2
Digital audio coaxial out
1
PC in (D-Sub)
No
PC Audio in
No
Consumer Electronics Control (CEC)
EasyLink
Common interface (CI)
No
Common interface Plus (CI+)
No
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
Dolby Digital AC3
Network
Wi-Fi *
No
Ethernet LAN *
No
Power
Power consumption (typical) *
145 W
Power consumption (standby)
0.5 W
AC input voltage
120 V
AC input frequency
60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
30.8" (782.3 mm)
Depth (with stand)
8.7" (221 mm)
Height (with stand)
22.5" (571.5 mm)
Weight (with stand)
20.8 lbs (9.43 kg)
Width (without stand)
30.8" (782.3 mm)
Depth (without stand)
3.8" (96.5 mm)
Height (without stand)
20.3" (515.6 mm)
Weight (without stand)
19.2 lbs (8.71 kg)
Packaging data
Package width
35.5" (901.7 mm)
Package depth
9" (228.6 mm)
Package height
24.5" (622.3 mm)
Package weight
26 lbs (11.8 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC
Batteries included
Yes
Other features
3D
No
Progressive scan
Yes
Card reader integrated
No
Built-in speaker(s)
Yes
Manual
Yes
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Sustainability
Sustainability certificates
ENERGY STAR