location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 3200 Wax/Resin Ribbon 84mm x 74m printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3200 Wax/Resin Ribbon 84mm x 74m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03200GS08407 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052178046200 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zebra 3200 Wax/Resin Ribbon 84mm x 74m printer ribbon :
The short editorial description of Zebra 3200 Wax/Resin Ribbon 84mm x 74m printer ribbon

3200 Wax/Resin Ribbon 84mm x 74m
More>>>
Short summary description Zebra 3200 Wax/Resin Ribbon 84mm x 74m printer ribbon:
This short summary of the Zebra 3200 Wax/Resin Ribbon 84mm x 74m printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 3200 Wax/Resin Ribbon 84mm x 74m, G-series, TLP284x/TLP384x, TLP274x/264x, T402, R402, R-2844Z, 2913.4" (74 m), 0.5" (1.27 cm), 84mm x 74m

Long summary description Zebra 3200 Wax/Resin Ribbon 84mm x 74m printer ribbon:
This is an auto-generated long summary of Zebra 3200 Wax/Resin Ribbon 84mm x 74m printer ribbon based on the first three specs of the first five spec groups.

Zebra 3200 Wax/Resin Ribbon 84mm x 74m. Compatibility: G-series, TLP284x/TLP384x, TLP274x/264x, T402, R402, R-2844Z. Ribbon length: 2913.4" (74 m), Core diameter: 0.5" (1.27 cm). Ribbon size: 84mm x 74m

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)