Zebra logo

Zebra 3200 Wax/Resin thermal ribbon 2913.4" (74 m) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79364
Info modified on:
22 Oct 2024, 12:14:34
Long product name Zebra 3200 Wax/Resin thermal ribbon 2913.4" (74 m) Black:

3200 Wax/Resin Ribbon 64mm x 74m

Short summary description Zebra 3200 Wax/Resin thermal ribbon 2913.4" (74 m) Black:

Zebra 3200 Wax/Resin, 2913.4" (74 m), 2.52" (6.4 cm), Black, 0.5" (1.27 cm), UL/cUL

Long summary description Zebra 3200 Wax/Resin thermal ribbon 2913.4" (74 m) Black:

Zebra 3200 Wax/Resin. Ribbon length: 2913.4" (74 m), Ribbon width: 2.52" (6.4 cm), Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.