Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Omni-directional antenna RP-SMA Gray
- - 3.4 dBi
- - 2.4/5 GHz
- - Vertical polarization
Long product name HPE J9401A network antenna Omni-directional antenna RP-SMA 3.4 dBi
:
HP ProCurve Dual Band Indoor Short Omni Antenna
The short editorial description of HPE J9401A network antenna Omni-directional antenna RP-SMA 3.4 dBi
HP ProCurve Dual Band Indoor Short Omni Antenna
More>>>
Short summary description HPE J9401A network antenna Omni-directional antenna RP-SMA 3.4 dBi:
This short summary of the HPE J9401A network antenna Omni-directional antenna RP-SMA 3.4 dBi data-sheet is auto-generated and uses the product title and the first six key specs.
HPE J9401A, 3.4 dBi, 2.4/5 GHz, Omni-directional antenna, RP-SMA, Vertical polarization, 2:1
Long summary description HPE J9401A network antenna Omni-directional antenna RP-SMA 3.4 dBi:
This is an auto-generated long summary of HPE J9401A network antenna Omni-directional antenna RP-SMA 3.4 dBi based on the first three specs of the first five spec groups.
HPE J9401A. Antenna gain level (max): 3.4 dBi, Frequency band: 2.4/5 GHz. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Polarization: Vertical polarization. Certification: WEEE