location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp MX-B20GV1 developer unit 25000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX-B20GV1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX-B20GV1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019683874
Category:
Component in laser printers linking the toner to the drum.
Developer Units Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:13:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sharp MX-B20GV1 developer unit 25000 pages :
The short editorial description of Sharp MX-B20GV1 developer unit 25000 pages

Developer, Black, 25000 pages
More>>>
Sharp MX-B20GV1 developer unit 25000 pages:
The official marketing text of Sharp MX-B20GV1 developer unit 25000 pages as supplied by the manufacturer

Original Replacement Sharp Mono Laser MX-B200/MX-B201D Developer Kit. 25000 Pages @ 5% Coverage.

Short summary description Sharp MX-B20GV1 developer unit 25000 pages:
This short summary of the Sharp MX-B20GV1 developer unit 25000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp MX-B20GV1, 25000 pages, Laser, Black, Sharp MX-B200/MX-B201D, 6 oz (170 g)

Long summary description Sharp MX-B20GV1 developer unit 25000 pages:
This is an auto-generated long summary of Sharp MX-B20GV1 developer unit 25000 pages based on the first three specs of the first five spec groups.

Sharp MX-B20GV1. Page yield: 25000 pages, Print technology: Laser, Product color: Black. Package weight: 6 oz (170 g)

Features
Page yield
25000 pages
Print technology
Laser
Product color
Black
Features
Compatibility
Sharp MX-B200/MX-B201D
Packaging data
Package weight
6 oz (170 g)
Brand Image Article code product Stock Price from
Sharp AR270LD developer unit 50000 pages Sharp AR270LD developer unit 50000 pages
(show image)
AR-270LD AR270LD
Sharp MX-70GVSA developer unit 100000 pages Sharp MX-70GVSA developer unit 100000 pages
(show image)
MX-70GVSA MX-70GVSA
Sharp AR-500DV developer unit 250000 pages Sharp AR-500DV developer unit 250000 pages
(show image)
AR-500DV AR-500DV
Sharp AR-400DV developer unit 90000 pages Sharp AR-400DV developer unit 90000 pages
(show image)
AR-400DV AR-400DV
Sharp AR-336DV developer unit 80000 pages Sharp AR-336DV developer unit 80000 pages
(show image)
AR-336DV AR-336DV
Sharp AR-620DV developer unit 250000 pages Sharp AR-620DV developer unit 250000 pages
(show image)
AR-620DV AR-620DV
Sharp MX-27GVSA developer unit 100000 pages Sharp MX-27GVSA developer unit 100000 pages
(show image)
MX-27GVSA MX-27GVSA
Sharp AR-202DV developer unit 50000 pages Sharp AR-202DV developer unit 50000 pages
(show image)
AR-202DV AR-202DV
Sharp AR-208DV developer unit 25000 pages Sharp AR-208DV developer unit 25000 pages
(show image)
AR-208DV AR-208DV
Sharp AR-455DV developer unit 100000 pages Sharp AR-455DV developer unit 100000 pages
(show image)
AR-455DV AR-455DV
Country Distributor
United Kingdom 2 distributor(s)