ATEN logo

ATEN VE150A AV extender AV transmitter & receiver Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143711
Info modified on:
16 Jan 2024, 10:46:51
End of life date:
01 Aug 2021
Bullet Points ATEN VE150A AV extender AV transmitter & receiver Black:
  • - Uses Cat 5e cables to connect the local and remote units
  • - Supports one local and one remote display
  • - Long distance transmission – up to 150 m
  • - Adjustable gain control – manually adjust signal strength to compensate for distance
  • - Superior video quality – up to 1920x1200 (30 m);1600x1200 (100 m); 1280x1024 (150 m)
  • - Supports VGA, XGA, SVGA, UXGA, WUXGA, and multisync monitors
  • - Supports wide screen formats
  • - Supports hot-plugging
  • - Built-in 8KV/15KV ESD protection
  • - Supports DDC for the local monitor
  • - Easy installation
  • - Rack Mountable
  • - Plug-and-play – no software installation required
Long product name ATEN VE150A AV extender AV transmitter & receiver Black:

VGA video extender

ATEN VE150A AV extender AV transmitter & receiver Black:

This video extender comprises a local transmitting unit and a remote receiving unit which are connected by standard Cat 5 cables. The distance of both units can be extended up to 150m. It is ideal for factories and construction sites, or any location where the display may need to expose in a risky setting, but you want the system to be kept in a safe location. • Uses Cat 5e cable to connect the local and remote units.
• Supports a local and a remote display.
• Adjustable gain control – manually adjust signal strength to compensate for distance
• Superior video quality – up to 1920x1200 (30 m);1600x1200 (100 m); 1280x1024 (150 m)
• Supports VGA, XGA, SVGA, UXGA, WUXGA, and multisync monitors
• Supports wide screen formats
• Supports hot-plugging
• Built-in 8KV/15KV ESD protection
• Supports DDC for the local monitor
• Easy installation
• Rack Mountable

Short summary description ATEN VE150A AV extender AV transmitter & receiver Black:

ATEN VE150A, 1280 x 1024 pixels, AV transmitter & receiver, Black

Long summary description ATEN VE150A AV extender AV transmitter & receiver Black:

ATEN VE150A. Type: AV transmitter & receiver, Maximum resolution: 1280 x 1024 pixels, Cable types supported: Cat5e. Operating voltage: 5.3 V, Power requirements: 1.2W. Dimensions (WxDxH): 3.39 x 4.69 x 0.906" (86 x 119 x 23 mm), Weight: 8.82 oz (250 g)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.