location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-M2625 laser printer 4800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2625
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2625 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085448179
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SL-M2625 laser printer 4800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 4800 x 600 DPI
  • - Printing colors: White
  • - A4 26 ppm
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 600 MHz
Long product name Samsung SL-M2625 laser printer 4800 x 600 DPI A4 :
The short editorial description of Samsung SL-M2625 laser printer 4800 x 600 DPI A4

A4, 4800 x 600 dpi, 26ppm, 600 Mhz, 128MB, USB, 7.2 kg
More>>>
Samsung SL-M2625 laser printer 4800 x 600 DPI A4:
The official marketing text of Samsung SL-M2625 laser printer 4800 x 600 DPI A4 as supplied by the manufacturer

Professional Performance, Perfect Price

Be much more productive and efficient with a fast and easy-to-use printer that gives you great value for money. Reduce print costs but don’t settle for less than the best. The efficient Samsung Xpress M2625D gives you the speed you need to be more productive, without compromising on quality. What’s more, thanks to the Easy Printer Manager software, convenient bypass tray, and automatic duplex this printer is designed with ease of use and cost savings in mind.

Print Fast, Don't Wait

However demanding your professional printing needs, the Samsung Xpress M2625D gives you great results – fast. Save time by printing complex documents at speeds of up to 27 pages per minute (PPM) thanks to a powerful 600MHz processor and 128MB of memory. With the new Cortex-A5 processor, it’s up to 25.6% faster than earlier models, making it one of the fastest printers in its class. That means it helps you to work faster, be more flexible and more productive.

Give a Good Impression with Great Print Quality

Now impressive professional-quality prints are possible for everyone. Your Samsung Xpress M2625D delivers sharp, clear prints that are sure to make a big impact. Thanks to its 4800 x 600 dpi effective resolution and Rendering Engine for Clean Page (ReCP) technology, you can enjoy higher performance and quality without the need for a bulky larger printer. What’s more, quality-boosting features give you more detail, smoother images and clearer text.

High Resolution Printing
Even complex images and small text are delivered in fine, detailed prints, thanks to high-resolution print quality up to 4800 x 600 dpi effective.

Edge Enhancement
Enjoy clearer text and more vivid images thanks to edge enhancement, which gives them a far more polished and well-defined edge.

Print with More Paper Types for all Kinds of Uses

Regardless of what you need to print, the Samsung Xpress M2625D can handle your needs with ease. The small but robust printer can use a range of media up to 59 lb. stock, including paper, labels, cards, envelopes and overhead projector (OHP) transparencies. Selecting customer paper types through the driver is easy, and loading them through the multi-purpose bypass is convenient as well.

Better for Your Budget and the Planet

Cut your toner and paper costs with the One-Touch Eco Button. It’s optimized, so just a click of the button allows you to easily use N-up and duplex printing, which lets you print multiple document pages on a single sheet and skip wasteful blank pages. With toner save mode, you can also reduce toner use and bring your printing costs down even more.

Cut Energy and Supply Consumption

With the Easy Eco Driver, you can make savings of up to 20% on toner and paper as well as reducing your energy usage. It helps you cut down on page elements that use high amounts of toner, such as images and bold type fonts, or lighten text so that less toner is required. You can preview and edit your documents before printing, to make sure that the output meets your needs in terms of efficiency and also quality. The Eco Results Simulator also shows you the estimated reduction percentage of CO2, electricity, and paper, so you can see the difference for yourself.

Cut Costs with Separated Toner System

With Samsung’s Separated Toner System, the toner cartridge and imaging unit are supplied separately. This means you only need to buy the toner cartridge when it’s empty, so the overall cost of running the printer – and the cost per page – is reduced. Installation is also easy, so you can spend less time maintaining your printer as well as less money. You can balance your budget as well as meet all your printing needs.

Monitor and Manage your Printer Easily

Samsung’s Easy Printer Manager lets you look after your printer’s settings, device status, supply ordering and faxing – all in one place. You can conveniently see error reports and monitor the status of your printer and its supplies, as well as manage settings remotely. It’s all provided in one single interface that brings together all your Samsung Printer’s settings and applications.

Short summary description Samsung SL-M2625 laser printer 4800 x 600 DPI A4:
This short summary of the Samsung SL-M2625 laser printer 4800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-M2625, Laser, 4800 x 600 DPI, A4, 26 ppm, White

Long summary description Samsung SL-M2625 laser printer 4800 x 600 DPI A4:
This is an auto-generated long summary of Samsung SL-M2625 laser printer 4800 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung SL-M2625. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
12000 pages per month
Printing colors *
White
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Photo paper, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
128 MB
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (quiet mode)
26 dB
Design
Product color *
White
Power
Power consumption (printing) *
400 W
Power consumption (standby)
45 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2008
Weight & dimensions
Width
14.5" (368 mm)
Depth
7.95" (202 mm)
Height
13.2" (334.5 mm)
Weight
15.9 lbs (7.2 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:45:50
Uk has collected 2 expert reviews for Samsung SL-M2625 laser printer 4800 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-01-03 16:45:50
The Samsung Xpress M2625D is the kind of highly attractive package that stands out from the crowd, which is quite a trick for a mature category like personal monochrome laser printers. Along with the appropriately low price and a small enough size to let...
Bottom line The Samsung Xpress M2625D mono laser delivers surprisingly good paper handling, including automatic duplexing...
80%
pcmag.com
Updated:
2014-01-03 16:45:50
The Samsung Xpress M2625D$79.75 at Amazon is the kind of highly attractive package that stands out from the crowd, which is quite a trick for a mature category like personal monochrome laser printers. Along with the appropriately low price and a small eno...
Good Small. Ample paper capacity for a micro office. Automatic duplexing.
Bad USB connection only. No additional paper handling options available...
Bottom line The Samsung Xpress M2625D is an excellent fit as a personal mono laser for any size office, with a low price, small size, and more than acceptable output quality...
80%