standard
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Samsung 512Mb PC800 Rambus RDRAM memory module 0.5 GB
:
512Mb PC800 Rambus RDRAM
The short editorial description of Samsung 512Mb PC800 Rambus RDRAM memory module 0.5 GB
512Mb PC800 Rambus RDRAM
More>>>
Samsung 512Mb PC800 Rambus RDRAM memory module 0.5 GB:
The official marketing text of Samsung 512Mb PC800 Rambus RDRAM memory module 0.5 GB as supplied by the manufacturer
PC800 512Mb Rambus RIMM module from Samsung 800MHz 184-pin non-ECC module 40ns. With aluminium heatsinks.
Short summary description Samsung 512Mb PC800 Rambus RDRAM memory module 0.5 GB:
This short summary of the Samsung 512Mb PC800 Rambus RDRAM memory module 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung 512Mb PC800 Rambus RDRAM, 0.5 GB, RDRAM, 184-pin DIMM
Long summary description Samsung 512Mb PC800 Rambus RDRAM memory module 0.5 GB:
This is an auto-generated long summary of Samsung 512Mb PC800 Rambus RDRAM memory module 0.5 GB based on the first three specs of the first five spec groups.
Samsung 512Mb PC800 Rambus RDRAM. Internal memory: 0.5 GB, Internal memory type: RDRAM, Memory form factor: 184-pin DIMM