location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco PWR-IE3000-AC= power adapter/inverter Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-IE3000-AC=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-IE3000-AC= show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658188329 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 09:50:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco PWR-IE3000-AC= power adapter/inverter Blue :
The short editorial description of Cisco PWR-IE3000-AC= power adapter/inverter Blue

Expansion Power Module for Cisco IE-3000-4TC and Cisco IE-3000-8TC Switches
More>>>
Short summary description Cisco PWR-IE3000-AC= power adapter/inverter Blue:
This short summary of the Cisco PWR-IE3000-AC= power adapter/inverter Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PWR-IE3000-AC=, 1.3/0.8 A, 1662359 h, Blue, -40 - 75 °C, -25 - 85 °C, 10 - 95%

Long summary description Cisco PWR-IE3000-AC= power adapter/inverter Blue:
This is an auto-generated long summary of Cisco PWR-IE3000-AC= power adapter/inverter Blue based on the first three specs of the first five spec groups.

Cisco PWR-IE3000-AC=. Input current: 1.3/0.8 A. Mean time between failures (MTBF): 1662359 h. Product color: Blue. Width: 5.79" (147 mm), Depth: 4.41" (112 mm), Height: 2.01" (51 mm)

Country Distributor
España 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)