location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus D120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C687303CE
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4 :
The short editorial description of Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4

Stylus D120, 37ppm, 5760 x 1440, A4
More>>>
Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4:
The official marketing text of Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4 as supplied by the manufacturer

Ideal for business desktop printing in the office or at home, the Stylus D120 offers print speeds up to twice as fast as conventional inkjet printers. Twin high capacity black ink cartridges deliver great yields for printing high volume text documents. 5 individual ink cartridges and low power consumption mean a highly efficient printing system. DURABrite™ Ultra ink technology delivers the flexibility of laser like text and lab quality glossy photos.

Faster: Prints a business letter in an incredible 1.6 seconds.
- DURABrite™ Ultra ink for laser like text.
Cheaper: Retails at just £69.99 with cost effective individual inks.
- Dual Black Ink Cartridge System.
Greener: Uses just 15 Watts - that's a quarter of a standard light bulb.
- Lab quality photos.
Cleaner: Single ink cartridges mean less mess and less waste.
Better: Quality is not compromised for speed.

Short summary description Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4:
This short summary of the Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus D120, Color, 5760 x 1440 DPI, A4, 37 ppm

Long summary description Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus D120. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm

Features
Print head nozzles
360
Color *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Input & output capacity
Total output capacity *
120 sheets
Paper handling
Custom media sizes
13 x 20 cm, 102 x 181 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound power level (printing)
39 dB
Design
Market positioning *
Home & office
Country of origin
Indonesia
Power
Power consumption (printing) *
15 W
Power consumption (standby)
2 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Windows 98SE / ME / 2000 / XP / XP-x64 / Vista Mac OS 10.2.8
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.1" (435 mm)
Depth
9.45" (240 mm)
Height
6.34" (161 mm)
Weight
8.6 lbs (3.9 kg)
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Creativity Suite, Epson Easy Photo Print, Epson Web-To-Page
Package width
11.6" (294 mm)
Package depth
19.4" (493 mm)
Package height
9.17" (233 mm)
Package weight
11.1 lbs (5.05 kg)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
64 pc(s)
Pallet length (UK)
79.1" (2.01 m)
Quantity per pallet
48 pc(s)
Other features
Compatible ink types, supplies
DURABrite Ultra Ink
Stand-by LED
Yes
Interface
USB 2.0
Power requirements
AC 220-240 V
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:58:07
Uk has collected 15 expert reviews for Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-01 09:58:07
Its not all business. Ideal for documents, and good for photos too. As befits a machine marketed for business use, the D120 is larger than other budget inkjets, and has a more reassuring heft to it. The relatively stylish case is all black, with a...
60%
zdnet.co.uk
Updated:
2015-01-01 09:58:07
Epsons Stylus D120 offers solid build and print quality, ease of use and fast print speeds, while the high-yield dual black ink system offers extra convenience for those requiring relatively large volumes of black-and-white text printing.
Good Low purchase cost, Good print quality, Dual black ink cartridges, Individual colour ink cartridges, Good performance, Low power consumption, Networkable model available...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Epsons Stylus D120 offers solid build and print quality, ease of use and fast print speeds, while the high-yield dual black ink system offers extra convenience for those requiring relatively large volumes of black-and-white text printing...
75%
theregister.co.uk
Updated:
2015-01-01 09:58:07
The Stylus D120 is a good all-round, general-purpose desktop inkjet printer and the inclusion of an extra black ink tank is a smart move. The print speeds are not at all bad but nowhere near the bold claims made by Epson. The print quality is about av...
Bottom line Why not just get a colour laser? Lewis Greaves • Friday 18th January 2008 15:49 GMT You can pick up a good colour laser for £112.00 (see HP COLOUR LASERJET 1600) with free delivery - quicker, better and cheaper to run? And yes toner is expensive but...
0%
pocket-lint.com
Updated:
2015-01-01 09:58:07
Can the photo printer match its promised speed?...
Good Ease of use and set up, fast, near laser quality text, borderless photos...
Bad Not as fast as claimed, some fuzziness on text, dithering patterns visible in lower quality (read faster) print modes...
Bottom line The D120 provides a combination or near laser printer print speeds and text quality but with the added bonus of colour printing and photo quality output making it a good all rounder and one ideally suited the needs of busy office or home office environ...
80%
techadvisor.co.uk
Updated:
2015-01-01 09:58:07
Almost as soon as laser printers started appearing on the market for less than £200, you could hear the printing market bringing down the curtain on the humble and supposedly outdated inkjet. The printers may have cost less, but they couldnt compete...
Bottom line Epson claims that the Stylus D120 is excellent for business use, but wed dispute that. Even with two black ink cartridges, the Epson Stylus D120s text output is ordinary and in no way compares to that of a cheap laser printer. However, the Epson Sty...
70%
trustedreviews.com
Updated:
2015-01-01 09:58:07
The sales pitch for Epson's new Stylus D120 is that it makes a sensible alternative to a personal laser printer in a small or home office. Rather than restricting yourself to a mono printer, the argument goes; you can get the same kind of speed, quality a...
70%