Cisco logo

Cisco Small Business SG300-52MP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43865
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Limited lifetime with next business day advance replacement (where available)
Long product name Cisco Small Business SG300-52MP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

The Cisco SG300-52MP switch is an affordable 52-port managed 10/100/1000 switch, including two combination mini-GBIC ports and Maximum Power over Ethernet (PoE+). It boosts network performance and includes a limited lifetime warranty with next-business-day advance replacement.

Short summary description Cisco Small Business SG300-52MP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Cisco Small Business SG300-52MP, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description Cisco Small Business SG300-52MP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Cisco Small Business SG300-52MP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 50. MAC address table: 16384 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power over Ethernet (PoE). Rack mounting

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.