icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Logitech logo

Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
369095
Info modified on:
22 Jul 2024, 11:46:59
Bullet Points Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black:
  • - Reliable Plug and Play: The USB receiver provides a reliable wireless connection up to 10 m , so you can forget about drop-outs and delays and take it wherever you use your computer
  • - Type in Comfort: The design of this keyboard creates a comfortable typing experience thanks to the low-profile, quiet keys and standard layout with full-size F-keys, number pad, and arrow keys
  • - Durable and Resilient: This full-size wireless keyboard features a spill-resistant design , durable keys and sturdy tilt legs with adjustable height
  • - Long Battery Life: MK270 combo features a 36-month keyboard and 12-month mouse battery life , along with on/off switches allowing you to go months without the hassle of changing batteries
  • - Easy to Use: This USB keyboard and mouse set features 8 multimedia hotkeys for instant access to the Internet, email, play/pause, and volume so you can easily check out your favourite sites
  • - Comfortable Mouse: This compact cordless mouse is designed to be equally comfortable for both left- and right-handed users, plus its smooth cursor control allows easy navigation on most surfaces
Guarantee:
3 years
Long product name Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black:

Wireless Combo MK270

Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black:

This wireless keyboard and mouse combo delivers silent-key typing, precise cursor control and durability for busy school settings. Students and teachers enjoy full-size keyboard with F keys and number pad. Durable keys last up to 10 million keystrokes. Silicone cover tightly wraps keyboard to provide a liquid barrier tested to withstand frequent cleaning and disinfecting for safe, shared use. 1000 dpi advanced optical tracking mouse provides smooth control for easy clicking, scrolling and dragging. Contoured mouse supports allows left- or right-handed students and teachers to work with comfort and ease all day long. Out-of-the-box ChromeOSTM and Windows(R) compatibility. [1,2,3]

[1] Number lock key excluded from 10 million keystroke life.
[2] Tested to withstand 2,700 wipe cycles with alcohol; equal to 5 classroom sessions per day, 180 classroom days per year over 3 years.
[3] This product has been certified by Logitech to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements.

Short summary description Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black:

Logitech Wireless Combo MK270, Full-size (100%), Wireless, USB, QWERTZ, Black, Mouse included

Long summary description Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black:

Logitech Wireless Combo MK270. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 111, Recommended usage: Home. Product color: Black. Mouse included

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
Disclaimer Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black 920-004511:
© 2021 Logitech. All rights reserved. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows Vista, Windows, and the Windows_x000D_
logo are trademarks of the Microsoft group of companies._x000D_

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.