HP logo

HP StorageWorks MSA2012fc Dual Controller Array disk array

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
245519
Info modified on:
13 Jul 2023, 00:39:58
HP StorageWorks MSA2012fc Dual Controller Array disk array:

The latest HP StorageWorks 2000fc G2 Modular Smart Array features a high-performance 4 Gb Fibre Channel connected array for efficient consolidation and functionality at affordable prices. It allows departmental and small to medium businesses customers to grow capacity as demands increase up to 29.7 TB SAS or 60 TB SATA and supports up to 64 hosts. With up to 512 LUNs and LUN sizes up to 16 TB, the MSA2000fc G2 gives maximum configuration flexibility. The MSA2000fc allows mixing of enterprise-class, dual-ported SAS drives and archival-class SATA drives and the new MSA2000fc G2 model supports both Large Form Factor and Small Form Factor drives. The optional HP StorageWorks 2000 Modular Smart Array Snapshot Software offers increased data protection. The MSA2000fc G2 can be configured with a single controller for a low initial price with future expansion or a dual controller model for situations that require higher availability and performance for the most demanding entry-level situations.

Short summary description HP StorageWorks MSA2012fc Dual Controller Array disk array:

HP StorageWorks MSA2012fc Dual Controller Array

Long summary description HP StorageWorks MSA2012fc Dual Controller Array disk array:

HP StorageWorks MSA2012fc Dual Controller Array

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.