location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27MA43D 27" Full HD Black 200 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27MA43D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27MA43D-PZ show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 27MA43D 27" Full HD Black 200 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 27"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 200 cd/m² 5 ms
  • - DVB-T
  • - VESA mounting
  • - 35 W
More>>>
Short summary description LG 27MA43D 27" Full HD Black 200 cd/m²:
This short summary of the LG 27MA43D 27" Full HD Black 200 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27MA43D, 27", 1920 x 1080 pixels, Full HD, DVB-T, Black

Long summary description LG 27MA43D 27" Full HD Black 200 cd/m²:
This is an auto-generated long summary of LG 27MA43D 27" Full HD Black 200 cd/m² based on the first three specs of the first five spec groups.

LG 27MA43D. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 200 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black

Display
Display diagonal *
27"
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
200 cd/m²
Response time
5 ms
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
27" (68.6 cm)
TV tuner
Digital signal format system *
DVB-T
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
10 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
On/off switch
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
USB 2.0 ports quantity *
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
1
Management features
Electronic Program Guide (EPG)
Yes
Picture-in-Picture
Yes
Power
Power consumption (typical) *
35 W
Power consumption (PowerSave)
1 W
AC input voltage
100 - 240 V
Certificates
Certification
FCC-B, CE
Weight & dimensions
Width (with stand)
25.2" (641.3 mm)
Depth (with stand)
7.99" (203 mm)
Height (with stand)
18" (458.3 mm)
Weight (with stand)
11.7 lbs (5.3 kg)
Width (without stand)
25.2" (641.3 mm)
Depth (without stand)
2.09" (53 mm)
Height (without stand)
15.4" (391.2 mm)
Weight (without stand)
10.4 lbs (4.7 kg)
Packaging data
Package weight
17 lbs (7.7 kg)
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Other features
3D
No
Built-in speaker(s)
Yes