Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 250 W 100 - 240 V 50 - 60 Hz
- - Server
- - Gray
Long product name Buffalo OP-PU-2RZ-3Y power supply unit 250 W Gray
:
Replacement Redundant Hot Plug Power Supply for TeraStation 7120R
The short editorial description of Buffalo OP-PU-2RZ-3Y power supply unit 250 W Gray
Replacement Redundant Hot Plug Power Supply for TeraStation 7120R
More>>>
Buffalo OP-PU-2RZ-3Y power supply unit 250 W Gray:
The official marketing text of Buffalo OP-PU-2RZ-3Y power supply unit 250 W Gray as supplied by the manufacturer
Replacement power supply for Buffalo storage solutions.
Short summary description Buffalo OP-PU-2RZ-3Y power supply unit 250 W Gray:
This short summary of the Buffalo OP-PU-2RZ-3Y power supply unit 250 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Buffalo OP-PU-2RZ-3Y, 250 W, 100 - 240 V, 50 - 60 Hz, Server, TeraStation 7120R, Gray
Long summary description Buffalo OP-PU-2RZ-3Y power supply unit 250 W Gray:
This is an auto-generated long summary of Buffalo OP-PU-2RZ-3Y power supply unit 250 W Gray based on the first three specs of the first five spec groups.
Buffalo OP-PU-2RZ-3Y. Total power: 250 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server, Compatible products: TeraStation 7120R. Product color: Gray