location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo 2GB DDR3 memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OP-MEM-2G-3Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060218473916
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo 2GB DDR3 memory module :
The short editorial description of Buffalo 2GB DDR3 memory module

2GB DDR3 memory kit for TeraStation 7120R
More>>>
Buffalo 2GB DDR3 memory module:
The official marketing text of Buffalo 2GB DDR3 memory module as supplied by the manufacturer

Buffalo offers an array of accessories to complement your Buffalo solutions and enhance your digital life. Choose from spare hard drives, USB 3.0 adapters, replacement power supplies and more.

Short summary description Buffalo 2GB DDR3 memory module:
This short summary of the Buffalo 2GB DDR3 memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo 2GB DDR3, 2 GB, DDR3

Long summary description Buffalo 2GB DDR3 memory module:
This is an auto-generated long summary of Buffalo 2GB DDR3 memory module based on the first three specs of the first five spec groups.

Buffalo 2GB DDR3. Component for: PC/server, Internal memory: 2 GB, Internal memory type: DDR3

Features
Internal memory *
2 GB
Internal memory type *
DDR3
Component for *
PC/server
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-25 - 95 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Other features
Compatibility
TeraStation 7120r
Country Distributor
United Kingdom 1 distributor(s)