location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R99766 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum cartridge. Equivalent to Brother DR2000. Compatible with Brother DCP-7010/DCP-7020, HL-2030, 2040, 2070N, INTELLIFAX 2820/2920, MFC-7220/7225N, 7420, 7820/7820N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99766
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017534997664
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:02:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 003R99766 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 12000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Xerox 003R99766 toner cartridge 1 pc(s) Original Black :
The short editorial description of Xerox 003R99766 toner cartridge 1 pc(s) Original Black

Drum cartridge. Equivalent to Brother DR2000. Compatible with Brother DCP-7010/DCP-7020, HL-2030, 2040, 2070N, INTELLIFAX 2820/2920, MFC-7220/7225N, 7420, 7820/7820N
More>>>
Xerox 003R99766 toner cartridge 1 pc(s) Original Black:
The official marketing text of Xerox 003R99766 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Drums for Brother Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original Brother drum, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox 003R99766 toner cartridge 1 pc(s) Original Black:
This short summary of the Xerox 003R99766 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 003R99766, 12000 pages, Black, 1 pc(s)

Long summary description Xerox 003R99766 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Xerox 003R99766 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Xerox 003R99766. Black toner page yield: 12000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Brother MFC-7820/MFC-7820N, Brother MFC-7220/MFC-7225N, Brother MFC-7420, Brother HL-2070N, Brother HL-2030, Brother INTELLIFAX 2820/2920, Brother HL-2040, Brother DCP-7010/DCP-7020
Quantity per pack *
1 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Brother
OEM code
DR2000
Features
Product color
Black
Country of origin
Vietnam
Weight & dimensions
Width
6.89" (175 mm)
Depth
14.1" (359 mm)
Height
5.35" (136 mm)
Weight
26.6 oz (753 g)
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM 25000UK toner cartridge 1 pc(s) Black MM 25000UK toner cartridge 1 pc(s) Black
(show image)
25000UK 25000UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN2000 High capacity - For Brother DCP / FAX / HL / MFC toner cartridge 1 pc(s) MM Black Laser Toner - Brother TN2000 High capacity - For Brother DCP / FAX / HL / MFC toner cartridge 1 pc(s)
(show image)
25001DK Black Laser Toner - Brother TN2000 High capacity - For Brother DCP / FAX / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN2000 - For Brother DCP / FAX / HL / MFC toner cartridge 1 pc(s) MM Black Laser Toner - Brother TN2000 - For Brother DCP / FAX / HL / MFC toner cartridge 1 pc(s)
(show image)
25000DK Black Laser Toner - Brother TN2000 - For Brother DCP / FAX / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)